EN
  • EN
  • DE

SS16-AU

Part No SS16-AU
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340446-SS16-AU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS16-AU CAD Model

Description

The SS16-AU is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. The "AU" suffix typically indicates that it is an automotive-grade component, designed and tested to meet the stringent requirements of automotive applications.

Applications:

  • Automotive Power Supplies: Used for rectification in automotive power systems, ensuring stable DC voltage for various components.
  • Automotive Lighting: Efficiently rectifies power for LED headlights, taillights, and interior lighting.
  • Engine Control Units (ECUs): Provides reliable power rectification for critical ECU functions.
  • Automotive Infotainment Systems: Used in power supplies for audio systems, navigation systems, and displays.
  • Body Control Modules (BCMs): Provides stable power for various body control functions such as window control, door locks, and lighting.

Features:

  • AEC-Q101 Qualified: Meets the rigorous testing standards for automotive-grade components.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in automotive applications.
  • High Surge Current Capability: Withstands large current spikes common in automotive electrical systems.
  • Surface Mount Package (SMA): Compact design for automated assembly and space-saving in automotive modules.
  • Wide Operating Temperature Range: Operates reliably in the extreme temperature conditions found in automotive environments.

Benefits:

  • High Reliability in Automotive Environments: AEC-Q101 qualification ensures reliable performance in harsh automotive conditions.
  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing overall system efficiency and reducing heat generation.
  • Robust Performance: High surge current capability protects the device from damage due to voltage transients and load dumps.
  • Compact Design: Surface mount package saves board space, allowing for smaller and more densely populated automotive modules.
  • Easy Assembly: Suitable for automated assembly processes, reducing manufacturing costs.

Additional Details:

The SS16-AU typically features a repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage (VF) is typically around 0.7V at 1A. The device is commonly available in a SMA (DO-214AC) package. The operating temperature range is generally between -55°C to +175°C, reflecting its suitability for harsh automotive environments. The AEC-Q101 qualification signifies that the device has undergone extensive testing for temperature cycling, humidity resistance, and other stress factors to ensure long-term reliability in automotive applications. When using the SS16-AU in automotive designs, it is crucial to adhere to the manufacturer's recommended operating conditions and derating guidelines to ensure optimal performance and longevity. Proper thermal management is also essential, especially at high operating temperatures.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0534 $57.9370
135+ $0.8639 $116.6265
210+ $0.8374 $175.8540
285+ $0.8108 $231.0780
370+ $0.7831 $289.7470
495+ $0.7022 $347.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess