EN
  • EN
  • DE

SS14 T/RUE

Part No SS14 T/RUE
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340422-SS14 T/RUE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS14 T/RUE CAD Model

Description

The SS14 T/RUE is a surface-mount Schottky Barrier Rectifier from Panjit. This diode is optimized for high-efficiency rectification with fast switching capabilities and a low forward voltage drop. It's designed to be used in applications where minimizing power losses and quick response times are crucial.

Applications

  • Switching Power Supplies: Used in switching power supplies to enhance efficiency and reduce heat generation.
  • DC-DC Converters: Found in DC-DC converters for improving overall conversion efficiency.
  • Reverse Polarity Protection: Protects circuits from damage caused by incorrect polarity connections.
  • Free-Wheeling Diode Applications: Used as a free-wheeling diode in inductive circuits to prevent voltage spikes.
  • Portable Electronic Devices: Employed in portable devices like smartphones and tablets for efficient power management.

Features

  • Low Forward Voltage Drop: Minimizes power loss, resulting in higher efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Surge Current Capability: Provides robust protection against transient surges.
  • Surface Mount Package: Facilitates automated assembly and efficient use of board space.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Energy Efficiency: Low forward voltage drop translates into increased efficiency.
  • Improved System Reliability: High surge current capability ensures consistent performance.
  • Compact Design: Surface mount package optimizes board space utilization.
  • Simplified Manufacturing: Surface mount design allows for automated assembly processes.
  • Environmentally Responsible: RoHS compliance aligns with environmental protection efforts.

Additional Details

The SS14 T/RUE comes in a compact surface-mount package that allows for high-density board layouts. It is typically rated for a maximum average forward current of 1A and a peak reverse voltage of 40V. The low forward voltage drop, typically around 0.5V, contributes to reduced power dissipation and improved overall system efficiency. Its fast recovery time makes it suitable for high-frequency switching applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess