EN
  • EN
  • DE

SS1040FLT/R7

Part No SS1040FLT/R7
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Diode Schottky 40V 1A 2-Pin SOD-123FL T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961077-SS1040FLT/R7
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS1040FLT/R7 CAD Model

Description

The SS1040FLT/R7 is a surface mount Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for various power management and protection applications. It features a low forward voltage drop, minimizing power loss, and a high surge current capability.

Applications:

  • DC-DC Converters: As a rectifier in DC-DC conversion circuits to improve efficiency.
  • Reverse Polarity Protection: Protecting circuits from damage due to incorrect polarity.
  • Freewheeling Diode: Used to protect inductive loads from voltage spikes.
  • Switching Mode Power Supplies (SMPS): Improving the efficiency of SMPS circuits.
  • Solar Panel Applications: Preventing reverse current flow in solar panels.

Features:

  • Schottky Barrier Rectifier: Provides fast switching speed and low forward voltage drop.
  • Low Forward Voltage Drop (VF): Reduces power dissipation, enhancing efficiency.
  • High Surge Current Capability: Capable of handling high surge currents without failure.
  • Surface Mount Package: Designed for automated assembly processes.
  • High Junction Temperature: Operates reliably at elevated temperatures.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Increased Efficiency: Low forward voltage drop leads to lower power loss and higher efficiency.
  • Improved Circuit Protection: Protects circuits from voltage spikes and reverse polarity.
  • Reliable Performance: Stable operation over a wide range of operating conditions.
  • Easy Assembly: Designed for automated surface mount assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The SS1040FLT/R7 is designed with advanced Schottky barrier technology for enhanced performance. It features a guard ring structure for transient protection. This diode is commonly used in power supplies, battery chargers, and various other electronic applications. Its combination of low forward voltage drop, fast switching speed, and high surge current capability makes it suitable for demanding power management applications.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess