The SS0540-B4 is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification with a low forward voltage drop and fast switching speed, making it suitable for various applications requiring efficient power conversion and reverse polarity protection.
Applications:
- Switching power supplies
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- DC-DC converters
- Instrumentation
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring structure for transient protection
- RoHS compliant
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power dissipation due to low forward voltage drop
- Enhanced reliability in high-stress environments with its surge current capability
- Effective protection against voltage spikes
- Environmentally friendly due to RoHS compliance
Specifications:
The SS0540-B4 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 0.5A. It features a low forward voltage drop, typically around 0.5V at 0.5A, and a fast reverse recovery time. The operating temperature range is typically from -55°C to +125°C. The device is commonly available in a surface-mount package, which allows for efficient heat dissipation and automated assembly.
This Schottky diode is commonly used in applications where minimizing power loss and maximizing switching speed are crucial, contributing to overall system performance and reliability.