EN
  • EN
  • DE

SR34 T/R

Part No SR34 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 339985-SR34 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR34 T/R CAD Model

Description

The SR34 T/R is a Schottky Barrier Rectifier manufactured by Panjit, designed for applications requiring efficient rectification and fast switching speeds. The 'T/R' likely refers to Tape and Reel packaging for automated assembly.

Applications:

  • Switching Power Supplies (SMPS): Secondary-side rectification for improved efficiency.
  • DC-DC Converters: Efficient rectification to stabilize output voltage.
  • Freewheeling Diode: Provides a current path for inductive loads during switching transitions.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • LED Lighting: Improves efficiency and stability in LED driver circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Improved Efficiency: Reduces power consumption, resulting in energy savings.
  • Enhanced System Performance: Provides stable and reliable rectification, improving the overall performance of electronic devices.
  • Protection Against Damage: Prevents damage from reverse polarity and voltage surges, extending system lifespan.
  • Automated Assembly: Tape and Reel packaging facilitates efficient automated assembly, reducing manufacturing costs.
  • Cost-Effective Solution: Offers a balance of performance and cost for diverse applications.

Technical Specifications: While specific parameters may vary, typical specifications for the SR34 T/R include a forward voltage drop around 0.4-0.6V, a maximum reverse voltage of approximately 40V, and a forward current rating of around 3A. The operating temperature range is generally between -55°C and +125°C. It's critical to consult the official Panjit datasheet for the SR34 T/R to obtain precise specifications, including package dimensions, thermal resistance, and other critical parameters.

The Panjit SR34 T/R Schottky Barrier Rectifier is a reliable and efficient component designed for automated assembly in various power electronics applications. Its low forward voltage drop and fast switching speed contribute to improved system performance and energy savings.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess