EN
  • EN
  • DE

SR32E

Part No SR32E
Manufacturer Panjit
Catalog Electronic Wholesale
Description MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1258612-SR32E
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SR32E CAD Model

Description

The SR32E is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its low forward voltage drop minimizes power loss, while its fast switching speed allows for efficient operation in high-frequency circuits. The compact package makes it suitable for space-constrained applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Polarity Protection: Provides polarity protection in electronic circuits to prevent damage from reverse voltage.
  • LED Lighting: Utilized in LED driver circuits for efficient rectification.

Features

  • Schottky Barrier Rectifier: Provides fast switching speed and low forward voltage drop.
  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for easy integration into automated assembly processes.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits

  • High Efficiency: Low forward voltage drop reduces power dissipation.
  • Fast Switching: Minimizes switching losses in high-frequency applications.
  • Compact Design: Small surface mount package saves board space.
  • Reliable Operation: Robust design ensures stable performance under various operating conditions.
  • Protection Against Voltage Spikes: Freewheeling diode function protects sensitive circuits.

Additional Details

The SR32E typically comes in a SMB (DO-214AA) package. Key specifications include repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). The reverse leakage current (IR) is another important parameter, indicating the current that flows in the reverse direction. The surge current capability is crucial for handling transient events. This rectifier is RoHS compliant, ensuring it meets environmental standards. It is commonly used in applications where efficiency and fast switching are critical, such as in switching power supplies and DC-DC converters. The SR32E's characteristics make it a reliable choice for various power electronic designs.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6433 $63.8598
14+ $8.7330 $122.2620
21+ $8.4604 $177.6684
29+ $8.1878 $237.4462
37+ $7.9152 $292.8624
49+ $7.0963 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess