EN
  • EN
  • DE

SMH5.0A

Part No SMH5.0A
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 329003-SMH5.0A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMH5.0A CAD Model

Description

The SMH5.0A is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.

Applications:

  • I/O Ports: Protection for data and communication lines on microcontrollers, FPGAs, and other digital circuits.
  • Power Supplies: Clamping voltage spikes in power supply circuits.
  • Automotive Electronics: Protection for automotive control units (ECUs) and sensors.
  • Industrial Equipment: Safeguarding industrial control systems from voltage transients.
  • Consumer Electronics: Protecting sensitive components in smartphones, tablets, and other consumer devices.

Features:

  • Unidirectional TVS Diode: Clamps positive voltage transients.
  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Fast Response Time: Reacts quickly to transient events.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Meets environmental standards.
  • DO-214AC (SMA) Package: Surface mount package for automated assembly.

Benefits:

  • Protection from Voltage Transients: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Increases the robustness of electronic systems.
  • Extended Product Lifespan: Reduces the risk of component failure due to voltage surges.
  • Easy to Implement: Simple circuit design and easy to integrate.
  • Cost-Effective Protection: Provides reliable protection at a reasonable cost.

Additional Details:

The SMH5.0A TVS diode operates by clamping the voltage to a safe level when a transient event occurs. When the voltage exceeds the breakdown voltage of the diode, it conducts current, diverting the excess energy away from the protected circuit. The clamping voltage is typically slightly above the normal operating voltage of the protected circuit. Key specifications include the standoff voltage (the maximum voltage the diode can withstand without conducting), the breakdown voltage (the voltage at which the diode starts conducting), the clamping voltage (the maximum voltage the diode will allow across the protected circuit), and the peak pulse current (the maximum surge current the diode can withstand). The DO-214AC (SMA) package is a common surface mount package that offers good thermal performance and is suitable for automated assembly processes.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess