EN
  • EN
  • DE

SK26 T/R

Part No SK26 T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190308-SK26 T/R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK26 T/R CAD Model

Description

The SK26 T/R is a Schottky Barrier Rectifier manufactured by Panjit. These diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for efficient rectification and high-frequency applications.

Applications:

  • Switching Power Supplies: Used as rectifiers in switch-mode power supplies (SMPS) for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and rectification purposes.
  • Reverse Polarity Protection: Provides protection against damage from reverse voltage connections.
  • Freewheeling Diodes: Used in inductive circuits to protect switching devices from voltage spikes.
  • Solar Power Systems: Used to prevent reverse current flow in solar panel arrays, optimizing energy harvesting.

Features:

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency in rectification circuits.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges and voltage spikes.
  • Low Reverse Leakage Current: Minimizes power loss due to reverse current flow.
  • Surface Mount Package: Typically available in surface mount packages for automated assembly processes.

Benefits:

  • Improved Efficiency: Low forward voltage drop translates to higher efficiency in power conversion applications.
  • Faster Response Time: Fast switching speed allows for high-frequency operation and quick response to load changes.
  • Enhanced Protection: Protects circuits from voltage spikes and reverse polarity issues.
  • Reliable Performance: High surge current capability ensures robust performance under transient conditions.
  • Compact Design: Surface mount packages enable compact and efficient board designs.

Additional Details:

The "T/R" likely indicates Tape and Reel packaging, designed for automated assembly. Specific technical details such as voltage rating, current rating, and forward voltage characteristics can be found in the official datasheet from Panjit. Schottky diodes like the SK26 are characterized by a metal-semiconductor junction, which contributes to their fast switching and low forward voltage drop. Commonly available in packages like SMA or SMB.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0751 $57.8270
1,890+ $0.0612 $115.6680
2,885+ $0.0601 $173.3885
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess