EN
  • EN
  • DE

SK24 T/R

Part No SK24 T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190305-SK24 T/R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SK24 T/R CAD Model

Description

The SK24 T/R is a Schottky Barrier Rectifier manufactured by Panjit. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them ideal for applications requiring efficient rectification and high-frequency operation.

Applications:

  • Switching Power Supplies: Used as rectifiers in SMPS circuits for fast and efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and efficient rectification.
  • Reverse Polarity Protection: Used to protect circuits from damage due to reverse voltage connections.
  • Freewheeling Diodes: Utilized in inductive circuits to protect switching devices from voltage spikes.
  • Solar Power Systems: Found in solar panel systems for blocking reverse current flow and optimizing energy harvesting.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification circuits.
  • Fast Switching Speed: Allows for high-frequency operation and efficient rectification.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Low Reverse Leakage Current: Reduces power loss and improves overall circuit efficiency.
  • Surface Mount Package: Typically available in surface mount packages for automated assembly.

Benefits:

  • Improved Efficiency: Low forward voltage drop results in higher efficiency in power conversion applications.
  • Fast Response Time: Fast switching speed enables high-frequency operation and quick response to changes in load conditions.
  • Enhanced Protection: Protects circuits from voltage spikes and reverse polarity issues.
  • Reliable Operation: High surge current capability ensures robust performance under transient conditions.
  • Space Saving: Surface mount packages allow for compact designs and efficient board utilization.

Additional Details:

While specific technical specifications like voltage rating, current rating, and forward voltage drop require referring to the official Panjit datasheet for the SK24 T/R, Schottky diodes generally offer excellent performance characteristics that make them ideal for high-frequency and efficient power rectification. The "T/R" typically refers to Tape and Reel packaging for automated assembly. The device is commonly available in packages like SMA or SMB. The specific surge current capability and reverse leakage current will be defined in the datasheet.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess