EN
  • EN
  • DE

SK16E T/R

Part No SK16E T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 324476-SK16E T/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK16E T/R CAD Model

Description

The SK16E T/R is a surface mount Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for a variety of applications. Its compact size and surface mount design contribute to efficient assembly and space saving on printed circuit boards.

Applications:

  • Switching power supplies: Used for rectification in SMPS circuits.
  • DC-DC converters: Employed in voltage conversion stages.
  • Freewheeling diodes: Provides a path for current in inductive loads.
  • Polarity protection: Protects circuits from reverse polarity connections.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands transient current spikes.
  • Fast switching speed: Enables operation at high frequencies.
  • Surface mount package: Facilitates automated assembly and reduces size.
  • RoHS compliant: Ensures environmental compliance.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Enhanced reliability: Offers robust performance under various conditions.
  • Compact design: Saves space on printed circuit boards.
  • Simplified assembly: Enables automated manufacturing processes.

Technical Specifications:

The SK16E T/R typically features a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage drop (VF) is typically around 0.7V. The operating temperature range is typically between -55°C to +125°C. The device is packaged in a SMB (DO-214AA) package for surface mounting. Specific values should be confirmed by referring to the manufacturer's datasheet.

The SK16E T/R Schottky Barrier Rectifier is a reliable and efficient component for a wide range of electronic applications requiring fast switching and low forward voltage drop. It is commonly used in power management circuits, providing a cost-effective solution for rectification and protection.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess