EN
  • EN
  • DE

ADAM-3011-AE

Part No ADAM-3011-AE
Manufacturer Advantech Corp
Catalog Signal Conditioners and Isolators
Description ISOLATED THERMOCOUPLE INPUT MODU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolation Amplifier
Input Type Temperature
Input Range (Additional) -100°C ~ 1800°C
Isolation 1000V
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating 0°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548282-ADAM-3011-AE
Ultra Librarian 3D Model Ultra Librarian ADAM-3011-AE CAD Model

Description

N

You May Also Be Interested in

Edwards Signaling
125 Blue Flash Halogen 24V DC
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, ADJUSTAB
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us
Phoenix Contact
REPEATER POWER SUPPLY
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, FIXED SC
Need more? Email Us
Phoenix Contact
AS-INTERFACE DISTRIBUTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess