The SD1040CS_S2_10001 is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification and fast switching applications. Its key characteristics include a low forward voltage drop and a high surge current capability, making it suitable for a range of power management and protection circuits.
Applications:
- Switching power supplies
- Freewheeling diodes in DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Power rectification in portable devices
Features:
- Low forward voltage drop to minimize power loss
- High surge current capability for robust performance
- Fast switching speed for efficient operation at high frequencies
- High reliability
- RoHS compliant
Benefits:
- Improved efficiency in power conversion circuits
- Reduced heat dissipation due to low forward voltage drop
- Enhanced system reliability due to high surge current withstanding
- Compact design for space-constrained applications
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The SD1040CS_S2_10001 typically features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 10A. The forward voltage (VF) is typically around 0.5V at the rated forward current. The operating junction temperature range is typically between -65°C to +150°C. It is commonly available in a DO-27 or similar axial-leaded package, ensuring ease of mounting and heatsinking. This device is optimized for applications requiring efficient power conversion and reliable performance under high-stress conditions. Its low forward voltage drop is critical for minimizing power loss, particularly in battery-powered and energy-efficient applications.