EN
  • EN
  • DE

CH7011A-TF

Part No CH7011A-TF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820402-CH7011A-TF
Ultra Librarian 3D Model Ultra Librarian CH7011A-TF CAD Model

Description

The CH7011A-TF is a display encoder manufactured by Chrontel, Inc. designed to convert digital video signals into analog formats such as TV-out (Composite and S-Video). It’s commonly used in applications requiring connectivity to older displays or televisions that lack digital input interfaces.

Applications

  • Graphics Cards: Enabling TV-out functionality from graphics cards.
  • Embedded Systems: Providing video output to analog displays in embedded applications.
  • Set-Top Boxes: Converting digital video for output to standard definition televisions.
  • DVD Players: Supporting analog video output for connecting to older TVs.
  • Surveillance Systems: Encoding video for analog recording and display.

Features

  • Digital-to-Analog Conversion: Converts digital video signals into composite and S-Video formats.
  • NTSC/PAL Support: Supports both NTSC and PAL television standards.
  • Macrovision Copy Protection: Includes Macrovision anti-copying technology (if applicable).
  • Low Power Consumption: Designed for low power operation.
  • Flexible Input Interface: Supports a variety of digital input formats.

Benefits

  • Connectivity to Legacy Displays: Enables connection to older analog TVs and monitors.
  • Cost-Effective Solution: Provides a low-cost solution for analog video output.
  • Wide Compatibility: Supports various digital input formats and TV standards.
  • Easy Integration: Simplifies the design process with its flexible input interface.
  • Reduced System Cost: Eliminates the need for separate analog video output hardware.

Additional Details

The CH7011A-TF typically accepts digital video input in formats such as RGB or YCbCr. It then processes and encodes this signal into the appropriate analog format. The device's resolution support is typically standard definition. The package type is usually a small form factor, suitable for integration into compact designs. Specific specifications will vary depending on the exact revision of the chip, including power consumption and maximum resolution supported. The device requires external components such as resistors and capacitors to complete the output circuitry. Proper heat management may be required, depending on the application and operating conditions. It supports plug-and-play functionality, allowing for automatic detection and configuration by the host system.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2430 $67.2900
65+ $1.8399 $119.5935
100+ $1.7833 $178.3300
135+ $1.7256 $232.9560
175+ $1.6678 $291.8650
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess