EN
  • EN
  • DE

SBA240AH

Part No SBA240AH
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Extreme Low VF Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967332-SBA240AH
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBA240AH CAD Model

Description

The SBA240AH is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for high-efficiency rectification in various electronic applications. Schottky diodes are known for their low forward voltage drop and fast switching speed, making them ideal for use in power supplies, DC-DC converters, and freewheeling diode applications.

Applications

  • Power Supplies: Used in switching power supplies (SMPS) as a rectifier to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels with minimal power loss.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to prevent voltage spikes when the current is switched off.
  • Reverse Polarity Protection: Integrated into circuits to prevent damage from reverse polarity connections.
  • Solar Power Systems: Utilized in solar panel systems for efficient DC voltage conversion.

Features

  • Low Forward Voltage Drop: Minimizes power losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • Lead-Free Package: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Improved Efficiency: Reduces power losses, leading to lower operating costs and reduced heat generation.
  • Enhanced Reliability: Provides robust performance, reducing the risk of failures and maintenance costs.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Protection Against Current Surges: Withstands transient current surges, improving system robustness.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible product design and manufacturing.

Technical Specifications

The SBA240AH is a Schottky Barrier Rectifier with a maximum repetitive peak reverse voltage (VRRM) rating of 40V and a forward current (IF) rating of 2A. It has a low forward voltage drop typically. The device is available in a SMA package, suitable for surface mount assembly. It is designed to operate within a specified temperature range. The component is lead-free and RoHS compliant.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess