The SB2060FCT is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification and fast switching performance. Similar to other SB20xx series rectifiers, it features a low forward voltage drop, which reduces power loss and improves overall system efficiency. The 'FCT' suffix typically indicates a TO-220AB package, designed for through-hole mounting with good thermal dissipation characteristics.
Applications:
- Switching power supplies
- Freewheeling diodes in DC-DC converters
- Reverse polarity protection circuits
- High-frequency inverters
- Power management systems
Features:
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- Through-hole mounting (TO-220AB package)
Benefits:
- Improved energy efficiency due to reduced power losses
- Robust protection against voltage spikes and transient currents
- Efficient operation in high-frequency applications
- Long-term dependable performance
- Easy installation and heat dissipation
Additional Details:
The SB2060FCT typically features a repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 20A. The operating temperature range usually spans from -55°C to +150°C. The forward voltage (VF) is generally around 0.7V at the rated forward current. Its fast switching speed makes it suitable for applications where minimizing switching losses is crucial. The TO-220AB package facilitates efficient heat transfer, enabling operation at higher currents without overheating. The device is commonly utilized in applications requiring efficient power conversion and reliable operation in demanding environments. Consult the specific datasheet from Panjit for precise electrical parameters and package details.