The SB20200FCT is a Schottky Barrier Rectifier made by Panjit. This device is engineered for efficient rectification and high-speed switching applications. Its defining characteristic is a low forward voltage drop, minimizing power losses and enhancing overall system efficiency.
Applications:
- Switching Mode Power Supplies (SMPS)
- High-Frequency Inverters
- DC-DC Converters
- Freewheeling Diodes
- Reverse Polarity Protection
Features:
- High Surge Current Capability
- Low Forward Voltage Drop
- Fast Switching Speed
- Isolated TO-220 package
- RoHS Compliant
Benefits:
- Improved Power Efficiency
- Reduced Power Dissipation
- Enhanced System Reliability
- Simplified Thermal Management
- Electrical Isolation
Technical Specifications:
The SB20200FCT has a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 20A. The typical forward voltage drop is around 0.8V at 10A. The operating temperature ranges from -65°C to +150°C. It is packaged in a TO-220F, which provides electrical isolation between the device and the heatsink.
The Schottky barrier construction enables faster switching speeds compared to conventional PN junction diodes, making it ideal for high-frequency applications. Its high surge current capability provides protection against transient voltage spikes. The SB20200FCT is commonly used in power supplies, inverters, and DC-DC converters to improve efficiency and reliability. The isolation provided by the TO-220F package simplifies heatsink mounting and reduces the risk of electrical shorts.
Key Parameters:
- VRRM: 200V
- IF(AV): 20A
- VF: ~0.8V at 10A
- Package: TO-220F