EN
  • EN
  • DE

SB10100

Part No SB10100
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 313525-SB10100
Popularity Low
Supply and Demand Status Balance
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 850mV @ 10A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 100V
Grade -
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -55°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian SB10100 CAD Model

Description

The SB10100 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring high efficiency and fast switching speeds.

Applications

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection applications
  • DC-DC converters
  • High-frequency inverters

Features

  • High surge current capability
  • Low forward voltage drop
  • High-frequency operation
  • High reliability
  • RoHS compliant

Benefits

  • Increased Efficiency: The low forward voltage drop minimizes power loss, leading to higher efficiency in power conversion circuits.
  • Fast Switching Speed: Enables operation in high-frequency circuits, reducing switching losses and improving overall performance.
  • Robust Protection: The high surge current capability provides robust protection against transient voltage spikes.
  • Reliable Operation: Designed for high reliability, ensuring consistent performance in demanding applications.
  • Environmentally Friendly: RoHS compliant, making it suitable for environmentally conscious designs.

Detailed Specifications: The SB10100 features a repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 10A. It has a low forward voltage drop (VF) of typically 0.85V at 10A. The operating junction temperature range is -55°C to +150°C. The device is typically available in a TO-220AC package.

In summary, the Panjit SB10100 Schottky Barrier Rectifier is a robust and efficient diode suitable for a wide range of power electronics applications. Its key features include low forward voltage drop, high surge current capability, and fast switching speed, making it an ideal choice for improving the efficiency and reliability of power supplies, inverters, and converters.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1170 $50.3100
1,045+ $0.0960 $100.3200
1,615+ $0.0930 $150.1950
2,225+ $0.0900 $200.2500
2,875+ $0.0870 $250.1250
3,850+ $0.0780 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess