Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1243845-RS2AF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RS2AF CAD Model

Description

The RS2AF is a surface-mount rectifier diode manufactured by Panjit. It is designed for efficient and reliable AC to DC conversion in a variety of electronic applications. Its compact size and robust construction make it suitable for use in densely populated circuit boards.

Applications:

  • AC to DC Power Supplies: Converts alternating current to direct current in power supplies for electronic devices.
  • Freewheeling Diode Applications: Used to protect circuits from inductive voltage spikes.
  • Reverse Polarity Protection: Prevents damage to circuits from incorrect power connections.
  • LED Lighting Systems: Employed in LED drivers to ensure consistent and efficient power delivery.
  • Battery Charging Circuits: Utilized in chargers for mobile phones, tablets, and other rechargeable devices.

Features:

  • High Surge Current Capability: Can withstand high current surges, providing robustness and reliability.
  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and high-density board mounting.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation and improves overall circuit efficiency.
  • Increased Reliability: High surge current capability ensures reliable performance under transient conditions.
  • Compact Design: The surface-mount package enables smaller and more compact electronic devices.
  • Simplified Assembly: The surface-mount technology allows for automated assembly processes, reducing manufacturing costs.
  • Environmental Responsibility: RoHS compliance ensures that the component is environmentally friendly.

Additional Details:

Key technical specifications of the RS2AF include its peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage drop (VF). These parameters should be carefully considered when selecting the diode for a specific application. The device is commonly available in a small surface-mount package suitable for automated assembly processes. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to optimize performance and ensure reliable operation in electronic circuits.

You May Also Be Interested in

GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention