EN
  • EN
  • DE

RS1006FL_R1

Part No RS1006FL_R1
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835773-RS1006FL_R1
Ultra Librarian 3D Model Ultra Librarian RS1006FL_R1 CAD Model

Description

The RS1006FL_R1 is a surface-mount fast recovery rectifier manufactured by Panjit. This rectifier diode is designed for applications requiring efficient and rapid switching capabilities. It is commonly used in circuits where minimizing reverse recovery time is critical to ensure optimal performance and reduce power loss.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification

Features:

  • Fast recovery time: Enables high-frequency operation and reduces switching losses.
  • Surface-mount package: Facilitates automated assembly and compact design.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved efficiency: The fast recovery characteristic reduces power losses, leading to greater overall system efficiency.
  • Enhanced reliability: High surge current capability safeguards against voltage transients, increasing the product's lifespan.
  • Compact design: The surface-mount package allows for smaller and more densely populated circuit boards.
  • Reduced EMI: Faster switching helps reduce electromagnetic interference.
  • Simplified assembly: Surface mount design allows for easier and faster assembly

Additional Details:

The RS1006FL_R1 typically features a repetitive peak reverse voltage (VRRM) suitable for many common power supply applications. It is important to consult the datasheet for specific VRRM, forward current (IF), and reverse recovery time (trr) values to ensure it meets the requirements of the intended circuit. The diode's operating temperature range is also a crucial parameter to consider for thermal management and long-term reliability. The specific package type and dimensions can be found in the datasheet, allowing for accurate PCB layout design. This part is specifically designed to provide efficient rectification with low power loss and fast switching speeds which is critical for modern, efficient electronic designs. Always refer to the manufacturer's datasheet for precise electrical characteristics, thermal properties, and recommended operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5948 $59.4800
240+ $0.4886 $117.2640
370+ $0.4724 $174.7880
510+ $0.4574 $233.2740
655+ $0.4424 $289.7720
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess