EN
  • EN
  • DE

RS1006FL-AU_R1_000A1

Part No RS1006FL-AU_R1_000A1
Manufacturer Panjit
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962649-RS1006FL-AU_R1_000A1
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS1006FL-AU_R1_000A1 CAD Model

Description

The RS1006FL-AU_R1_000A1 is a surface mount fast recovery rectifier diode manufactured by Panjit. It's designed for high-speed switching applications, offering low forward voltage drop and fast reverse recovery time.

Applications

  • Switching Power Supplies: Output rectification and freewheeling diode in SMPS circuits.
  • DC-DC Converters: High-frequency rectification in DC-DC converters.
  • Motor Control Circuits: Freewheeling diode for inductive loads.
  • LED Lighting: Rectification in LED driver circuits.
  • Automotive Applications: Rectification and protection in automotive electronics.

Features

  • Fast Recovery Time: Minimizes switching losses and improves efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Surface Mount Package: Enables automated assembly and high-density circuit designs.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Designed for long-term operation in demanding environments.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop minimize power losses.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Reliable Performance: High surge current capability ensures robust operation.
  • Suitable for Automotive Applications: AEC-Q101 qualification ensures reliability in automotive environments.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Simplified Circuit Design: Requires minimal external components.

Additional Details

The RS1006FL-AU_R1_000A1 typically has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage drop (VF) and reverse recovery time (trr) are critical parameters to consider when selecting a rectifier diode for a specific application. Refer to the Panjit datasheet for detailed electrical characteristics, thermal considerations, and packaging information.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess