EN
  • EN
  • DE

N25Q128A13ESED0G

Part No N25Q128A13ESED0G
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description NOR Flash Serial-SPI 3V/3.3V 128Mbit 128M x 1bit 8-Pin SOP-II Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1081414-N25Q128A13ESED0G
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N25Q128A13ESED0G CAD Model

Description

The Micron N25Q128A13ESED0G is a 128Mb (Megabit) serial NOR flash memory device. It is designed for applications that require reliable, non-volatile storage and fast data access. The device uses the standard SPI (Serial Peripheral Interface) for communication, enabling easy integration into a variety of systems. The 'A13' likely indicates a particular revision offering improved performance or features.

Applications:

  • Embedded Systems: Used to store firmware, boot code, and configuration data in embedded devices.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing operating system images and configuration files.
  • Industrial Control Systems: Provides storage for program code, calibration data, and data logging in industrial automation equipment.
  • Automotive Systems: Used in automotive electronics for storing software, configuration parameters, and sensor data.
  • Consumer Electronics: Integrated into devices such as set-top boxes, smart TVs, and gaming consoles for storing firmware and user settings.

Features:

  • 128Mb Serial NOR Flash Memory: Provides 128 megabits of non-volatile storage.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for communication.
  • Quad SPI (QSPI) Support: Supports Quad SPI mode for increased data transfer rates.
  • Uniform Sector Architecture: Employs a uniform sector erase architecture for simplified memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits:

  • High Performance: Delivers fast read access times, improving system responsiveness.
  • Reliable Data Storage: NOR flash technology ensures high data retention and endurance.
  • Easy Integration: SPI interface simplifies integration into a wide range of microcontrollers and systems.
  • Increased Throughput: Quad SPI mode enables faster data transfer rates.
  • Long-Term Availability: Micron is a reputable manufacturer known for the long-term availability of its products.

The N25Q128A13ESED0G offers a dependable and efficient non-volatile storage solution for a broad spectrum of applications. Its SPI interface, QSPI support, and low power consumption make it a versatile choice for modern embedded systems and consumer electronics. For detailed technical specifications, including voltage ratings, temperature ranges, and specific performance characteristics, refer to the official Micron datasheet for this part number.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess