EN
  • EN
  • DE

PJSOT05CT/R7

Part No PJSOT05CT/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS 25KV 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986631-PJSOT05CT/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJSOT05CT/R7 CAD Model

Description

The PJSOT05CT/R7 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The PJSOT05CT/R7 is commonly used in various applications to enhance the reliability and robustness of electronic devices.

Applications:

  • Data lines protection: Protects data lines in computers, peripherals, and communication equipment from ESD and surge events.
  • Microcontroller protection: Safeguards microcontrollers in embedded systems from voltage transients.
  • Consumer electronics: Used in smartphones, tablets, and other consumer electronics to protect sensitive components.
  • Automotive electronics: Protects electronic control units (ECUs) in vehicles from voltage surges.
  • Industrial equipment: Provides protection for industrial control systems and machinery.

Features:

  • Transient voltage suppression: Provides robust protection against voltage transients.
  • Low clamping voltage: Limits the voltage across the protected component to a safe level.
  • Fast response time: Responds quickly to transient events, ensuring effective protection.
  • Small size: Compact SOT-23 package allows for easy integration into space-constrained designs.
  • Low leakage current: Minimizes power consumption and impact on circuit performance.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Enhanced reliability: Protects sensitive components from damage caused by voltage transients, improving the overall reliability of the device.
  • Reduced downtime: Prevents equipment failures due to ESD and surge events, minimizing downtime and maintenance costs.
  • Improved safety: Protects users from potential hazards associated with voltage transients.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic components.
  • Simplified design: Easy to integrate into existing circuit designs.

Additional Details:

The PJSOT05CT/R7 is a unidirectional TVS diode with a standoff voltage of 5V. It has a peak pulse power dissipation of approximately 200W. The clamping voltage is typically around 9V at a peak pulse current of 22A. The reverse leakage current is typically less than 1 μA. The operating temperature range is generally from -55°C to +150°C. The device is available in a SOT-23 package.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess