EN
  • EN
  • DE

PJSOT05C-02

Part No PJSOT05C-02
Manufacturer Panjit
Catalog TVS - Diodes
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238539-PJSOT05C-02
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJSOT05C-02 CAD Model

Description

The PJSOT05C-02 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This device is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It features a low clamping voltage and fast response time, making it ideal for protecting data lines and I/O ports in a variety of applications. The device is packaged in a small SOT-23 package, making it suitable for space-constrained applications.

Applications:

  • ESD protection
  • Transient voltage suppression
  • Data line protection
  • I/O port protection
  • Portable electronic devices

Features:

  • Low clamping voltage
  • Fast response time
  • Small SOT-23 package
  • Bidirectional protection
  • RoHS compliant

Benefits:

  • Protection against voltage surges: The TVS diode clamps the voltage to a safe level, protecting sensitive components from damage.
  • Protection against ESD: The device protects against electrostatic discharge, preventing damage to electronic components during handling and assembly.
  • Improved system reliability: Protecting against voltage surges and ESD improves the reliability and lifespan of electronic devices.
  • Compact design: The small SOT-23 package allows for space-saving designs.
  • Environmentally friendly: Compliance with RoHS standards ensures minimal environmental impact.

Additional Details:

The PJSOT05C-02 is commonly used to protect data lines, I/O ports, and power supplies from voltage surges and ESD. The low clamping voltage ensures that the voltage seen by the protected components remains within safe limits. The fast response time allows the device to react quickly to transient events. The bidirectional protection feature allows the device to protect against both positive and negative voltage surges. The SOT-23 package is a popular choice for surface-mount applications due to its small size and ease of assembly. When selecting a TVS diode, it is important to consider the maximum surge current, clamping voltage, and breakdown voltage. Consult the latest datasheet for specific electrical characteristics and application recommendations.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8122 $63.4270
80+ $1.4865 $118.9200
125+ $1.4403 $180.0375
170+ $1.3941 $236.9970
215+ $1.3479 $289.7985
290+ $1.2081 $350.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess