The PJSD05U06LCFN2_R1_00001 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This device is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It is particularly suited for applications where space is limited and high-level protection is required.
Applications
- Protection of I/O interfaces
- Mobile phones
- Portable devices
- Wearable electronics
- Data lines
Features
- Low clamping voltage
- Fast response time
- Small footprint
- Low leakage current
- Surface mount packaging
- RoHS compliant
Benefits
- Enhanced protection against ESD and transient voltage events, improving product reliability.
- Minimized board space usage due to the compact size, ideal for high-density designs.
- Reduced signal distortion because of the low clamping voltage.
- Extended lifespan of protected components due to the effective suppression of voltage spikes.
- Easy integration into automated assembly processes due to the surface mount package.
Additional Details
The PJSD05U06LCFN2_R1_00001 features a typical clamping voltage of approximately 6V during transient events. It is designed to handle ESD strikes exceeding industry standards. The device's low leakage current minimizes power consumption in standby mode. The specific package is a DFN (Discrete Flat No-Lead) type, optimized for thermal efficiency and compact size. It meets RoHS standards, ensuring it's free from hazardous substances. The device is designed for reflow soldering, simplifying the manufacturing process.