EN
  • EN
  • DE

PJGL24_R1_00001

Part No PJGL24_R1_00001
Manufacturer Panjit
Catalog Custom Parts (N - R)
Description ESD Data Line 27V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Clamping Voltage 55 V
Direction Unidirectional
Element Configuration Single
Max Operating Temperature 125 °C
Max Reverse Leakage Current 1 µA
Min Breakdown Voltage 26.7 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Peak Pulse Current 17 A
Peak Pulse Power 400 W
Radiation Hardening No
Reverse Standoff Voltage 27 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1151084-PJGL24_R1_00001
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJGL24_R1_00001 CAD Model

Description

The Panjit SOT-23 is a surface mount electronic component with a clamping voltage of 55 V and a peak pulse current of 17 A.

  • Clamping Voltage: 55 V
  • Peak Pulse Current: 17 A
  • Direction: Unidirectional
  • Pins: Three
  • Category: Custom Parts
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 125 °C
  • Configuration: Single element
  • Max Reverse Leakage Current: 1 µA
  • Min Breakdown Voltage: 26.7 V
  • Peak Pulse Power: 400 W
  • Reverse Standoff Voltage: 27 V
  • Test Current: 1 mA
  • Supply and Demand: Limited

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
QSI
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess