EN
  • EN
  • DE

PJD7NA60_L1

Part No PJD7NA60_L1
Manufacturer Panjit
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085256-PJD7NA60_L1
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJD7NA60_L1 CAD Model

Description

The PJD7NA60_L1 is a 600V N-Channel MOSFET from Panjit, designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge, minimizing conduction and switching losses. The device is available in a TO-252 package, suitable for surface mounting and efficient heat dissipation.

Applications:

  • Power Factor Correction (PFC) circuits
  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Motor control circuits

Features:

  • High Voltage: 600V Drain-Source Voltage (VDS)
  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Low Gate Charge: Reduces drive power requirements.
  • Avalanche Ruggedness: High avalanche energy capability for enhanced reliability.
  • TO-252 Package: Suitable for surface mount assembly.

Benefits:

  • Improved Efficiency: Lower RDS(on) and gate charge contribute to higher power conversion efficiency.
  • Reduced Heat Dissipation: Lower losses minimize heat generation, simplifying thermal management.
  • Increased Reliability: Avalanche ruggedness ensures robustness in demanding applications.
  • Simplified Design: Low gate charge simplifies gate drive circuitry.
  • Compact Footprint: TO-252 package enables compact designs.

Additional Details:

The PJD7NA60_L1 boasts a typical RDS(on) value that ensures efficient power delivery, minimizing energy waste. Its fast switching speed further reduces power losses during switching transitions, optimizing overall system performance. This MOSFET is designed to withstand high avalanche energy, providing enhanced reliability in applications where inductive loads are present. The TO-252 package offers excellent thermal performance, allowing for efficient heat dissipation and ensuring stable operation even at high power levels.

The device is RoHS compliant, meeting environmental standards for hazardous substances. Its robust design and high-performance characteristics make it an excellent choice for a wide range of power electronic applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess