EN
  • EN
  • DE

PJ1870

Part No PJ1870
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276671-PJ1870
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJ1870 CAD Model

Description

The PJ1870, manufactured by Panjit, is a Schottky Barrier Rectifier designed for high-efficiency rectification in various power supply and circuit protection applications. It offers a low forward voltage drop, which significantly reduces power loss and improves overall system efficiency. This makes it a suitable choice for applications where energy conservation is critical.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes in inductive circuits
  • Polarity protection applications
  • LED Lighting Systems

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient surge events without damage.
  • High-Frequency Operation: Suitable for use in high-frequency switching circuits.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Compact Package: Allows for dense board layouts and space-saving designs.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and operating costs.
  • Enhanced System Reliability: Withstands voltage spikes and protects sensitive components.
  • Simplified Circuit Design: Low forward voltage drop simplifies circuit design.
  • Reduced Heat Generation: Lower power dissipation results in cooler operation.
  • Extended Product Lifespan: High reliability and robustness contribute to longer product life.

The PJ1870's technical specifications typically include a repetitive peak reverse voltage (VRRM) of around 70V, an average forward current (IF(AV)) of approximately 1A, and a surge current (IFSM) rating capable of handling significant current spikes. The low forward voltage drop, typically around 0.4V at rated current, minimizes power loss during conduction. Its fast switching speed makes it well-suited for high-frequency applications. It is commonly available in a surface-mount SMA package, enabling efficient assembly and integration into modern electronic designs. This schottky diode is designed to operate across a wide range of temperatures, usually -55°C to +125°C, making it suitable for harsh environments.

In summary, the Panjit PJ1870 Schottky Barrier Rectifier offers a combination of low forward voltage drop, high surge current capability, and fast switching speed, making it a reliable and efficient choice for a variety of power supply and circuit protection applications. Its robust design and compact package ensure long-term performance and ease of integration.

You May Also Be Interested in

NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess