The P6SMBJ26A_R1_00001 is a surface mount transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode is part of the P6SMBJ series, known for its robust surge protection capabilities.
Applications
- I/O ports
- Data lines
- Power supplies
- Telecommunication equipment
- Consumer electronics
Features
- Surface mount SMB package
- Reverse standoff voltage of 26V
- High surge capability
- Low clamping voltage
- Fast response time
- RoHS compliant
Benefits
- Effective Surge Protection: Protects sensitive electronic components from damaging voltage transients.
- Compact Size: The SMB package allows for space-saving mounting on PCBs.
- Fast Response Time: Quickly clamps transient voltages, preventing damage to protected circuits.
- Low Clamping Voltage: Minimizes the voltage stress on protected components.
- Reliable Performance: Designed for long-lasting and reliable surge protection.
Technical Specifications
The P6SMBJ26A_R1_00001 has a reverse standoff voltage (VRWM) of 26V. The breakdown voltage (VBR) is typically around 28.9V. The clamping voltage (VC) is specified at a given peak pulse current (IPP). The peak pulse power (PPP) is a key specification, indicating the maximum power the TVS diode can handle during a surge event. The operating temperature range is typically between -55°C and +150°C. The SMB package dimensions are standardized, making it easy to design into existing circuits.
Proper PCB layout is important to minimize inductance and ensure optimal surge protection. The TVS diode should be placed as close as possible to the protected circuit. Consult the manufacturer's datasheet for detailed electrical characteristics and surge waveform specifications.