EN
  • EN
  • DE

P4SMAJ40AT/R7

Part No P4SMAJ40AT/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Diode TVS Single Uni-Dir 40V 400W 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083596-P4SMAJ40AT/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4SMAJ40AT/R7 CAD Model

Description

The P4SMAJ40AT/R7 is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is part of the SMA series, which is known for its compact size and reliable performance.

Applications:

  • Protection of I/O interfaces
  • Overvoltage protection in sensitive equipment
  • Transient voltage suppression in automotive electronics
  • Protection of data lines and power lines
  • Use in communication devices, such as mobile phones and modems

Features:

  • Surface Mount SMA package
  • Reverse Standoff Voltage: 40V
  • Breakdown Voltage: Typically 44.4V
  • Clamping Voltage: Typically 64.8V
  • Peak Pulse Power: 400W (10/1000μs waveform)
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: typically less than 1.0ps from 0 Volts to BV min
  • Typical IR less than 5μA above 40V
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0

Benefits:

  • Provides robust protection against voltage transients
  • Compact size allows for use in space-constrained applications
  • High surge capability ensures reliable protection under severe conditions
  • Fast response time minimizes the risk of damage to protected components
  • Reduces downtime and maintenance costs associated with transient-related failures
  • Increases the overall reliability and lifespan of electronic equipment

Additional Details:

The P4SMAJ40AT/R7 is a unidirectional TVS diode, meaning it protects against positive voltage transients only. The SMA package facilitates easy mounting on printed circuit boards. This device conforms to industry standards for surge protection and reliability. The 'R7' suffix may indicate specific packaging or RoHS compliance.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess