The P4SMAJ15A T/R is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This TVS diode is designed to protect sensitive electronic devices from voltage transients caused by electrostatic discharge (ESD), inductive load switching, and lightning strikes. It is packaged in an SMA (Surface Mount Assembly) package, making it suitable for compact electronic designs.
Applications
- Protection of I/O Interfaces
- Voltage Bus Protection
- Portable Equipment
- Automotive Electronics
- Industrial Applications
- Telecommunication Equipment
Features
- SMA Package for Surface Mount Assembly
- Peak Pulse Power: 400W (10/1000 μs waveform)
- Reverse Stand-Off Voltage: 15V
- Uni-directional Configuration
- Low Clamping Voltage
- Fast Response Time: Typically less than 1.0 ps
- Excellent Clamping Capability
- RoHS Compliant
Benefits
- Effective Overvoltage Protection: Provides reliable protection against voltage transients, enhancing the reliability of electronic devices.
- Compact Size: The SMA package allows for efficient board space utilization, making it suitable for miniaturized designs.
- Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage to sensitive components.
- Low Clamping Voltage: Ensures that the voltage across the protected device remains within safe operating limits during transient events.
- High Surge Capability: Capable of withstanding high surge currents, ensuring robust protection in harsh environments.
- RoHS Compliance: Environmentally friendly, adhering to RoHS standards.
The P4SMAJ15A T/R TVS diode is a reliable and efficient solution for protecting sensitive electronic components from voltage transients. Its compact size, fast response time, and high surge capability make it ideal for a wide range of applications where overvoltage protection is critical.