The MMSZ4697-V_R1_00001 is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. Zener diodes maintain a constant voltage when reverse biased, making them suitable for voltage stabilization and transient suppression.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in electronic circuits
- Voltage clamping
- Transient voltage suppression (TVS)
- Clipping circuits
Features
- Zener Voltage: 10V
- Low leakage current
- Surface Mount Device (SMD)
- High surge current capability
- Pb-free and RoHS compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive components from overvoltage
- Easy to integrate into PCB due to small size
- Environmentally friendly
- Enhances circuit reliability
The MMSZ4697-V_R1_00001 is available in a small surface mount package, making it ideal for space-constrained applications. Its low leakage current minimizes power loss in the circuit. The Zener diode's high surge current capability protects against voltage spikes, improving the overall robustness of the system. It is designed to maintain a voltage of approximately 10V when reverse biased.
Technical Specifications:
- Zener Voltage (Vz): 10V (Nominal)
- Zener Test Current (Izt): (Consult datasheet for specific value)
- Reverse Leakage Current (Ir): (Consult datasheet for specific value)
- Power Dissipation (Pd): (Consult datasheet for specific value)
- Package Type: SOD-323