EN
  • EN
  • DE

LMSD103BT/R7

Part No LMSD103BT/R7
Manufacturer Panjit
Catalog OEM Parts (J - L)
Description Diode Small Signal Schottky 30V 0.35A 2-Pin MicroMELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971870-LMSD103BT/R7
Categories OEM Parts(J-L)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSD103BT/R7 CAD Model

Description

The LMSD103BT/R7 is a Schottky barrier diode manufactured by Panjit. Schottky diodes are characterized by a low forward voltage drop and fast switching speed, making them suitable for various applications requiring efficient rectification and high-frequency performance. Panjit is a semiconductor manufacturer.

Applications:

  • Switching Power Supplies (SMPS): Used as rectifiers in the output stage to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Blocking Diodes: Used to prevent reverse current flow in various applications.
  • Solar Panel Applications: Used in bypass diodes to prevent hot spots and improve overall system efficiency.
  • High-Frequency Rectification: Used in high-frequency circuits where fast switching speeds are required.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Surface Mount Package: Allows for easy assembly on printed circuit boards.
  • RoHS Compliant: Complies with RoHS regulations for environmental protection.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power consumption.
  • High-Speed Operation: Fast switching speed allows for use in high-frequency applications.
  • Enhanced Reliability: Robust design ensures reliable performance in various operating conditions.
  • Compact Design: Small package size enables compact circuit designs.
  • Simplified Assembly: Surface mount package simplifies assembly using automated equipment.

Additional Details:

The LMSD103BT/R7 is typically available in a SOD-123 surface-mount package. The forward voltage drop is typically around 0.4V at a specified forward current. The reverse voltage rating is specified in the datasheet and determines the maximum reverse voltage that the diode can withstand without breakdown. The forward current rating specifies the maximum continuous forward current that the diode can handle. The operating temperature range is typically from -55°C to +125°C. Detailed electrical characteristics, such as forward voltage, reverse current, and junction capacitance, are provided in Panjit's datasheet. Proper soldering techniques are crucial for ensuring a reliable connection between the diode and the PCB. The datasheet also provides information on the recommended soldering profile and storage conditions.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess