Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1177637-GS1DW
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GS1DW CAD Model

Description

The GS1DW is a surface mount rectifier diode manufactured by Panjit. It is designed for general-purpose rectification in various electronic circuits where a low forward voltage drop and compact size are important. These diodes are commonly used in power supplies, adapters, and other applications that require converting AC voltage to DC voltage efficiently.

Applications:

  • Power Supplies: Efficient rectification in AC-DC power supplies.
  • Adapters: Used in wall adapters and USB power adapters for electronic devices.
  • Battery Chargers: Rectifying AC voltage for charging batteries in portable devices.
  • LED Lighting: Providing rectified DC voltage for LED lighting applications.
  • Polarity Protection: Protecting circuits from reverse polarity connections.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables efficient rectification at higher frequencies.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher energy efficiency.
  • Compact Design: Surface mount package allows for smaller and lighter electronic devices.
  • Enhanced Reliability: High surge current capability protects the diode from overcurrent events.
  • Cost-Effective: Provides a reliable and affordable solution for rectification needs.
  • Environmentally Friendly: RoHS compliant, reducing the use of hazardous materials.

The GS1DW typically has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage drop (VF) is typically around 0.85V at the rated forward current. It is commonly available in a standard DO-214AC (SMA) package. Consult the manufacturer's datasheet for detailed technical specifications, including maximum ratings, electrical characteristics, and package dimensions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention