EN
  • EN
  • DE

DZ23C22_R1_00001

Part No DZ23C22_R1_00001
Manufacturer Panjit
Catalog Diodes - Zener - Arrays
Description DUAL SURFACE MOUNT ZENER DIODES  /  Zener Diode Array 1 Pair Common Cathode 22 V 300 mW ±5% SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Panjit International Inc.
Series DZ23C2V4
Package Tape & Reel
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 55 Ohms
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 3757-DZ23C22_R1_00001CT,3757-DZ23C22_R1_00001TR,3757-DZ23C22_R1_00001DKR
Standard Package 3,000
Win Source Part Number 1056559-DZ23C22_R1_00001
Ultra Librarian 3D Model Ultra Librarian DZ23C22_R1_00001 CAD Model

Description

The DZ23C22_R1_00001 is a Zener diode array manufactured by Panjit. This device consists of two Zener diodes in a single SOT-23 package, providing a convenient and space-saving solution for voltage regulation and transient voltage suppression applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in electronic circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits caused by excessive voltage.
  • Clipping Circuits: Shapes waveforms by limiting voltage levels.
  • Level Shifting: Adjusts voltage levels for compatibility between different circuit sections.

Features

  • Zener Voltage: 22V Zener voltage, providing a specific voltage regulation point.
  • Dual Diodes: Contains two Zener diodes in a single package.
  • SOT-23 Package: Compact surface mount package for space-saving designs.
  • Low Leakage Current: Minimizes current leakage, improving efficiency.
  • Fast Response Time: Quickly responds to voltage transients, providing effective protection.

Benefits

  • Compact Size: SOT-23 package saves valuable board space.
  • Voltage Regulation: Provides stable voltage levels, ensuring consistent circuit operation.
  • Transient Protection: Protects sensitive components from voltage spikes, increasing reliability.
  • Simplified Design: Integrates two Zener diodes into one package, reducing component count.
  • Improved Efficiency: Low leakage current minimizes power loss.

Additional Details

The DZ23C22_R1_00001 features a power dissipation rating appropriate for small signal applications. The Zener voltage tolerance is typically within a specified percentage of the nominal value. It is designed to operate over a standard industrial temperature range. The device is commonly used in portable devices, communication equipment, and industrial control systems where both voltage regulation and transient protection are required. It is compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Panjit
Lowest to $1.2901
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 12V SOT23-3
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.0898

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess