EN
  • EN
  • DE

DI1510ST/R

Part No DI1510ST/R
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821770-DI1510ST/R
Ultra Librarian 3D Model Ultra Librarian DI1510ST/R CAD Model

Description

The DI1510ST/R is a bridge rectifier manufactured by Panjit. It is designed to convert alternating current (AC) to direct current (DC). Bridge rectifiers are commonly used in power supplies and other electronic circuits to provide a stable DC voltage from an AC source.

Applications

  • Power supplies
  • Battery chargers
  • AC to DC converters
  • LED lighting
  • Motor control circuits
  • Industrial automation equipment

Features

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Compact size
  • Through-hole mounting
  • RoHS compliant

Benefits

  • Efficient AC to DC conversion
  • Stable DC output voltage
  • Protection against voltage spikes
  • Long lifespan
  • Easy to integrate into existing circuits
  • Environmentally friendly

Additional Details

The DI1510ST/R has a voltage rating of 1000V and a forward current of 1.5A. The '/R' likely indicates a specific packaging configuration, such as tape and reel. Bridge rectifiers like the DI1510ST/R are typically constructed using four diodes arranged in a bridge configuration. This configuration allows for full-wave rectification, which provides a more efficient conversion of AC to DC compared to half-wave rectification. The high surge current capability of the DI1510ST/R makes it suitable for applications where the rectifier may be subjected to high inrush currents. The low forward voltage drop minimizes power loss and improves the overall efficiency of the circuit. The compact size of the DI1510ST/R allows for easy integration into space-constrained designs. The through-hole mounting style provides a secure and reliable connection to the circuit board. This device is designed for a wide range of operating temperatures.

You May Also Be Interested in

Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess