The DI102S-LT/R is a bridge rectifier manufactured by Panjit. It's designed to convert alternating current (AC) to direct current (DC). Bridge rectifiers are commonly used in power supplies and other electronic circuits to provide a stable DC voltage from an AC source.
Applications
- Power Supplies
- Adapters
- Battery Chargers
- LED Lighting
- Home Appliances
- Industrial Equipment
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- High Reliability
- Compact Size
- RoHS Compliant
Benefits
- Efficient AC-to-DC Conversion: Minimizes power loss during rectification, improving overall efficiency.
- Protection Against Voltage Spikes: Withstands high surge currents, protecting the circuit from damage.
- Long-Term Stability: Ensures consistent performance over time, reducing maintenance costs.
- Space Saving: Allows for compact power supply designs.
- Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
Additional Details
The DI102S-LT/R bridge rectifier typically has a maximum repetitive peak reverse voltage (VRRM) around 200V and a maximum average forward rectified current (IF(AV)) of 1A or 2A, depending on the exact specification. It is commonly packaged in a small outline package. It operates within a wide temperature range. The low forward voltage drop contributes to improved energy efficiency. Panjit bridge rectifiers are known for their reliability and performance in converting AC to DC for various electronic applications.