EN
  • EN
  • DE

BZT52C27ST/R13

Part No BZT52C27ST/R13
Manufacturer Panjit
Catalog Custom Parts (B - D)
Description Diode Zener Single 27V 5% 200mW 2-Pin SOD-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138350-BZT52C27ST/R13
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52C27ST/R13 CAD Model

Description

The BZT52C27ST/R13 is a Zener diode manufactured by Panjit. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The '27' in the part number indicates a nominal Zener voltage of 27V.

Applications:

  • Voltage regulation: Maintaining a stable voltage level in circuits despite variations in input voltage or load current.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes and surges caused by lightning, inductive loads, or electrostatic discharge (ESD).
  • Overvoltage protection: Clamping the voltage to a safe level to prevent damage to downstream components.
  • Clipping circuits: Limiting the voltage swing of a signal to a specific range.
  • Reference voltage generation: Providing a stable reference voltage for use in other circuits, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features:

  • Zener voltage of 27V: Provides a specific breakdown voltage for voltage regulation and protection.
  • Low reverse leakage current: Minimizes current flow in the reverse direction when the diode is not conducting.
  • High surge current capability: Able to withstand high current surges without damage.
  • Surface-mount package: Typically available in a small surface-mount package such as SOD-123, SOD-323, or similar, making it suitable for high-density circuit boards.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances Directive, ensuring environmental safety.

Benefits:

  • Precise voltage regulation: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection against voltage transients: Protects sensitive components from damage due to voltage spikes and surges.
  • Improved system reliability: Enhances the overall reliability of electronic circuits by preventing overvoltage and transient voltage damage.
  • Compact size: The small surface-mount package allows for use in space-constrained applications.
  • Easy to use: Requires minimal external components for implementation.

Additional Details:

The BZT52C27ST/R13 is commonly used in power supplies, communication equipment, and automotive electronics. The '/R13' suffix often indicates the packaging type (e.g., tape and reel for automated assembly). It is essential to consult the manufacturer's datasheet for detailed specifications, including Zener voltage tolerance, reverse leakage current, surge current capability, power dissipation, and operating temperature range. The datasheet will also provide information on the specific package dimensions and pinout. Ensure proper heat sinking if the diode is expected to dissipate significant power.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Chilisin
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadcom Limited
Contact for details
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess