EN
  • EN
  • DE

BZT52C24T/R7

Part No BZT52C24T/R7
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 24V 5% 500mW 2-Pin SOD-123 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961750-BZT52C24T/R7
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C24T/R7 CAD Model

Description

The BZT52C24T/R7 is a Zener diode manufactured by Panjit. This diode is designed to provide precise voltage regulation and overvoltage protection in various electronic circuits. Zener diodes are used to maintain a constant voltage level, protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and voltage references.
  • Overvoltage Protection: Protecting sensitive circuits from damage caused by excessive voltage.
  • Clipping Circuits: Limiting voltage levels in signal processing and waveform shaping.
  • Voltage Clamping: Ensuring that voltage does not exceed a certain level.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes caused by ESD or switching.

Features

  • Zener Voltage of 24V: Provides a stable voltage reference at 24 volts.
  • Surface Mount Package (SOD-323): Compact size for space-saving applications.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage reference.
  • Enhanced Circuit Protection: Protects sensitive components from overvoltage damage.
  • Compact Design: Small package size allows for integration into dense electronic assemblies.
  • Improved Reliability: Offers consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS environmental standards.

The BZT52C24T/R7 Zener diode has a power dissipation rating dependent on the package and thermal environment. It features a low dynamic impedance, ensuring a stable voltage output under varying current conditions. Key electrical parameters include the Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). It is commonly used in applications such as portable devices, automotive electronics, and industrial control systems where reliable voltage regulation and overvoltage protection are essential. The “/R7” suffix typically indicates a specific packaging or reel option for automated assembly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2553 $58.7190
555+ $0.2091 $116.0505
855+ $0.2033 $173.8215
1,180+ $0.1964 $231.7520
1,525+ $0.1894 $288.8350
2,045+ $0.1698 $347.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess