EN
  • EN
  • DE

MAX6143AASA25+T

Part No MAX6143AASA25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3.8μVp-p
Noise - 10Hz to 10kHz 6.8μVrms
Parts Input Voltage (V) 4.5V ~ 40V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6143
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705022-MAX6143AASA25+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6143AASA25+T CAD Model

Description

Maxim Integrated MAX6143AASA25+T Voltage Reference

The MAX6143AASA25+T is a high-precision, low-noise, series voltage reference chip from Maxim Integrated, designed to ensure stable and reliable performance in a wide array of electronic applications. This component is a testament to Maxim Integrated's dedication to providing solutions that enhance the accuracy and efficiency of electronic systems.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 2.5V, making it suitable for many analog circuits that require a stable reference voltage.
  • Precision: With an initial accuracy of ±0.02%, the MAX6143AASA25+T stands out for its high precision, ensuring dependable performance in critical applications.
  • Low Temperature Coefficient: The temperature coefficient is as low as 3ppm/°C, which guarantees minimal deviation in output voltage over a wide temperature range, enhancing the system's reliability.
  • Low Noise: It has a low output noise of 1.5µVp-p/V, which is ideal for sensitive electronics where noise can significantly affect performance.
  • Stable with Capacitive Loads: The device is stable with capacitive loads up to 10µF, providing flexibility in various design architectures without compromising the reference stability.
  • Long-Term Stability: Exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Supply Voltage Range: Operates over a wide supply voltage range from 4.5V to 12.6V, accommodating various power supply conditions.
  • Package: Comes in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications.

Applications

  • Precision data converters (ADCs/DACs)
  • High-resolution instrumentation
  • Automotive systems
  • Industrial process control
  • Battery-powered and portable devices
  • Medical equipment

The MAX6143AASA25+T is not only a reflection of Maxim Integrated's commitment to quality but also an essential building block for designers looking for a reliable voltage reference that can provide consistent performance in a variety of challenging environments. Its combination of precision, low noise, and stability makes it an excellent choice for systems where accuracy is paramount.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess