The BAV99STB6-TC is a high-speed switching diode manufactured by Panjit. It consists of two series-connected diodes in a small SOT-363 package. This configuration allows for various applications requiring fast switching and low capacitance, such as protection circuits, high-speed rectification, and signal processing.
Applications:
- High-speed switching circuits
- Protection circuits
- Small signal switching
- Level shifting
- Voltage clamping
- Data line protection
Features:
- High switching speed
- Low capacitance
- Small SOT-363 package
- Two series-connected diodes
- Low leakage current
Benefits:
- Fast response time in switching applications
- Minimal impact on signal integrity due to low capacitance
- Space-saving design for high-density PCBs
- Versatile configuration with two diodes in one package
- Reduced power consumption due to low leakage current
Additional Details:
The BAV99STB6-TC has a maximum reverse voltage of 100V and a maximum forward current of 215mA. The typical reverse recovery time is around 4ns. The diode is RoHS compliant and suitable for a wide range of applications requiring fast switching and small size. The operating temperature range is typically -55°C to +150°C.