EN
  • EN
  • DE

BAS70SWT/R13

Part No BAS70SWT/R13
Manufacturer Panjit
Catalog Custom Parts (B - D)
Description Diode Small Signal Schottky 70V 0.2A 3-Pin SOT-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141989-BAS70SWT/R13
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70SWT/R13 CAD Model

Description

The BAS70SWT/R13 is a Schottky barrier diode manufactured by Panjit. This diode is designed for high-speed switching and low forward voltage drop, making it suitable for applications where efficiency and speed are critical. It is commonly used in various electronic circuits for signal detection, voltage clamping, and other high-frequency applications.

Applications

  • High-Speed Switching Circuits: Ideal for applications requiring rapid switching speeds.
  • Voltage Clamping: Protects sensitive components from overvoltage conditions.
  • Signal Detection: Used in circuits to detect and rectify small signals.
  • RF Applications: Suitable for use in radio frequency circuits.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and quick response times.
  • Small Package Size: Allows for compact circuit designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Efficiency: The low forward voltage drop minimizes power dissipation.
  • Improved Performance: Fast switching speed allows for better signal processing and response times.
  • Compact Design: Small size enables integration into densely populated circuit boards.
  • Reliable Operation: High surge current capability ensures robust performance under transient conditions.

Additional Details

The BAS70SWT/R13 is a surface-mount device, making it easy to integrate into automated assembly processes. Its fast switching speed and low forward voltage drop are crucial for applications where energy efficiency and speed are paramount. The diode's ability to handle high surge currents ensures its reliability in demanding environments. This component is widely used in portable devices, consumer electronics, and industrial applications.

The R13 suffix typically indicates the packaging type and quantity, often referring to tape and reel packaging suitable for automated pick-and-place equipment. When using this diode, it's essential to refer to the manufacturer's datasheet for detailed specifications, application notes, and handling recommendations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Dell
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1003
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess