Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 5 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 075298-293D475X0010A2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D475X0010A2TE3 CAD Model

Description

Product Overview

The 293D475X0010A2TE3 is a robust tantalum capacitor offering 4.7μF capacitance with a 10V voltage rating. It's designed to meet the demands of modern electronic circuits requiring dependable regulation and filtering capabilities.

Applications

  • Microcontroller power supply smoothing
  • Signal conditioning circuits
  • LED drivers
  • Consumer electronics

Features and Benefits

  • Durable and reliable for critical applications
  • Compact footprint allows for versatile PCB designs
  • Consistent performance across variable temperatures
  • Reduces power loss with low ESR

Additional Details

The 293D475X0010A2TE3 is optimized for consistent performance in dynamic environments, making it crucial for devices operating across various voltages and temperatures.

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 10% 25V 2312
Need more? Email Us
ECAD model for 593D475X9025C2TE3
AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 35V 1411
Need more? Email Us
ECAD model for F971V105MBA
Vishay
22uF 10V Tantalum Capacitor 20% 0805
Lowest to $0.1787
ECAD model for TCSM1A226M8
Abracon LLC
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
ECAD model for ATCC-211A-010-106M-T
AVX Corp/Kyocera Corp
CAP TANT 10UF 20% 16V 1206
Need more? Email Us
ECAD model for F951C106MQAAQ2
Kemet
CAP TANT 1UF 5% 35V RADIAL
Need more? Email Us
ECAD model for T350A105J035AT7301
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
ECAD model for T495C226K010ATE345
Vishay
CAP TANT 1.5UF 10% 35V RADIAL
Need more? Email Us
ECAD model for 199D155X9035A1V1E3
Panasonic
470uF 2.5V Tantalum Polymer Capacitor 125C
Lowest to $0.1340
ECAD model for TPM2S471P125R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1358 $50.2460
900+ $0.1114 $100.2600
1,395+ $0.1079 $150.5205
1,915+ $0.1045 $200.1175
2,480+ $0.1010 $250.4800
3,315+ $0.0905 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,958 pieces
MOQ: 370 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention