The 1SMB3EZ18 is a surface mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the SMB (DO-214AA) package family, known for its compact size and efficient heat dissipation.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in sensitive electronic equipment
- Overvoltage protection in automotive electronics
- Protection of I/O interfaces
- Clamping voltage for data lines
Features
- Surface mount SMB (DO-214AA) package
- Zener Voltage: 18V
- Low profile package
- Glass passivated junction
- Excellent clamping capability
- Typical IR less than 1μA above 10V
- High surge capability
Benefits
- Provides precise voltage regulation, ensuring stable operation of connected circuits.
- Protects sensitive components from voltage spikes and surges, increasing system reliability.
- Compact size allows for high-density circuit board designs.
- Easy to install using standard surface mount soldering techniques.
- High surge capability ensures robustness in demanding applications.
Additional Details
The 1SMB3EZ18 features a Zener voltage (Vz) of 18V with a tolerance that varies depending on the specific grade. Its maximum power dissipation is typically around 3W when adequately mounted on a printed circuit board with recommended pad dimensions. The operating and storage temperature range is typically between -55°C to +150°C. The forward voltage drop is relatively low, which helps improve efficiency. The device is commonly used in applications where space is limited and reliable overvoltage protection is crucial.
The SMB package ensures efficient heat dissipation, which is important for maintaining the diode's performance and reliability. Care should be taken to follow the manufacturer's soldering guidelines to prevent damage to the device during assembly. The 1SMB3EZ18 is RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union's Restriction of Hazardous Substances directive.