EN
  • EN
  • DE

1SMB2EZ22

Part No 1SMB2EZ22
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 2.0 Watts)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122467-1SMB2EZ22
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB2EZ22 CAD Model

Description

The 1SMB2EZ22 is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the 1SMB2EZ series, which offers a range of Zener voltages for different application needs. Its compact SMB package makes it suitable for applications where board space is limited.

Applications:

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clamping circuits
  • Electronic equipment
  • Power supplies

Features:

  • Zener Voltage: 22V nominal Zener voltage.
  • Surface Mount Package: SMB (DO-214AA) package for easy PCB assembly.
  • Low Profile: Compact design for space-constrained applications.
  • High Surge Capability: Designed to withstand high surge currents.
  • Glass Passivated Junction: Provides high reliability and stability.
  • Excellent Clamping Capability: Provides excellent clamping capability.
  • RoHS Compliant: Compliant with RoHS directives.

Benefits:

  • Voltage Regulation: Maintains a stable voltage output under varying input conditions.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Design: Saves board space in high-density applications.
  • Easy Assembly: Surface mount package simplifies assembly process.
  • High Reliability: Glass passivated junction ensures long-term reliability.

Additional Details:

The 1SMB2EZ22 Zener diode is characterized by its Zener voltage (Vz), Zener test current (Izt), and surge current capability. It is important to consult the datasheet for the specific values of these parameters and other electrical characteristics. The SMB package offers good thermal performance, allowing the diode to dissipate heat efficiently. The device is typically used in circuits to protect sensitive components from voltage transients caused by electrostatic discharge (ESD), inductive switching, and other events.

Refer to the datasheet for detailed specifications, including Zener voltage tolerance, dynamic resistance, and operating temperature range. Also, refer to application notes for guidance on selecting appropriate Zener diodes for specific applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7524 $57.8004
52+ $2.2580 $117.4160
80+ $2.1876 $175.0080
110+ $2.1171 $232.8810
142+ $2.0467 $290.6314
189+ $1.8353 $346.8717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,979 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess