Description of 1SMA4739 T/R
The 1SMA4739 T/R is a tape-reel packaged Zener diode, providing easy handling and auto-placement for volume manufacturing processes. It shares the primary features with its 4739 counterpart but is optimized for automated assembly lines.
Features and Benefits
- Breakdown Voltage: 9.1V
- Power Capacity: 1W
- Convenient Tape & Reel Packaging
- Stable Performance: -65°C to 175°C
The packaging solution supports quick deployment in automated manufacturing setups.
Applications
- High-Speed Assembly Line Electronics
- Automotive Electronics
- Telecommunication Systems
- Industrial Monitors
This packaging format minimizes handling errors and speeds up production lines.