The 1.5SMCJ160A is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.
Applications:
- Power Supplies: Used to protect power supplies from voltage transients and surges.
- Data Lines: Employed to protect data lines in communication systems from ESD and other voltage transients.
- Microcontroller Protection: Utilized to protect microcontrollers and other sensitive ICs from voltage spikes.
- Automotive Electronics: Applied in automotive systems to protect electronic components from voltage transients in the harsh automotive environment.
- Industrial Equipment: Used in industrial control systems to protect against voltage transients and improve system reliability.
Features:
- High Surge Current Capability: Designed to withstand high surge currents, providing robust protection during transient events.
- Fast Response Time: Offers a fast response time to quickly clamp transient voltages.
- Low Clamping Voltage: Minimizes the voltage stress on protected components.
- Unidirectional Protection: Provides protection against positive voltage transients.
- Surface Mount Package: Available in a surface mount package for easy board assembly.
Benefits:
- Protection against Voltage Transients: Protects sensitive electronic components from damage caused by voltage transients.
- Improved System Reliability: Enhances system reliability and lifespan by preventing component failures due to voltage surges.
- Fast Transient Suppression: Quickly clamps transient voltages to safe levels, ensuring minimal disruption to circuit operation.
- Easy Integration: Simplifies circuit design and assembly with its surface mount package.
- Cost-Effective Solution: Offers a cost-effective solution for transient voltage protection in various electronic applications.
Additional Details:
The 1.5SMCJ160A has a standoff voltage of 160V. It is designed to handle high surge currents and clamp transient voltages to a safe level. The 'A' suffix indicates unidirectional protection. Always refer to the manufacturer's datasheet for the most accurate and detailed information, including peak pulse power, clamping voltage, reverse standoff voltage, and operating temperature range. Proper selection of the TVS diode is crucial for effective transient voltage protection. Ensure that the TVS diode is appropriately rated for the specific application's voltage and current requirements.