EN
  • EN
  • DE

SDCLIP

Part No SDCLIP
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series PANDUCT®, PanelMax™
Package Bulk
Accessory Type Clip, Bonding
For Use With/Related Products Replacement Clips for SD2EMI, SD3EMI, SD4EMI Noise Sheild Kit
Other Names 07498352146,298-18736,SDCLIP
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1308515-SDCLIP
Ultra Librarian 3D Model Ultra Librarian SDCLIP CAD Model

Description

The SDCLIP is a surface raceway clip from Panduit Corp, designed to securely mount and support surface raceway systems. These clips are essential for ensuring that raceways remain firmly attached to walls, ceilings, or other surfaces, providing a reliable and organized cable management solution.

Applications

  • Office installations: Securing surface raceways in office spaces for network cables, power cords, and other wiring.
  • Retail environments: Mounting raceways in retail stores to manage wiring for displays, point-of-sale systems, and lighting.
  • Educational facilities: Supporting raceways in classrooms, labs, and libraries to conceal and protect wiring.
  • Healthcare settings: Ensuring stable raceway installations in hospitals and clinics for medical equipment, computers, and communication systems.
  • Industrial environments: Providing secure mounting for raceways in factories and warehouses for power distribution and control wiring.

Features

  • Durable construction: Made from robust materials to provide long-lasting support and secure attachment.
  • Easy installation: Designed for quick and simple installation, reducing time and labor costs.
  • Secure mounting: Provides a strong and reliable connection between the raceway and the mounting surface.
  • Versatile compatibility: Compatible with a wide range of Panduit surface raceway systems.
  • Compact design: Minimizes visual impact while providing maximum support.

Benefits

  • Enhanced stability: Ensures that raceways remain securely in place, preventing sagging or detachment.
  • Improved safety: Reduces the risk of cable damage and potential hazards associated with improperly mounted raceways.
  • Cost-effective solution: Provides a reliable and long-lasting mounting solution, minimizing the need for repairs or replacements.
  • Professional appearance: Contributes to a clean and organized wiring system, enhancing the overall aesthetic of the environment.
  • Simplified maintenance: Allows for easy access to wiring while maintaining a secure and stable raceway installation.

Specifications

The SDCLIP's material is typically a durable plastic or metal. Refer to the manufacturer's datasheet for specific dimensions, load-bearing capacity, and compatibility with different raceway sizes and materials. Proper installation techniques should be followed to ensure a secure and reliable mounting.

You May Also Be Interested in

STMicroelectronics
QUAD INTEGRATED LOW SIDE DRIVER
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 OWHT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP10 OWHT
Need more? Email Us
Panduit Corp
SINGLE GANG LOW VOLTAGE 2-PIECE
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess