EN
  • EN
  • DE

SD2HWH6

Part No SD2HWH6
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series PANDUCT®
Package Bulk
Accessory Type Fitting - Wall Divider, Slotted
For Use With/Related Products Panduit PVC Duct/Raceway (All Types) and DB-C Mounting Base
Color White
Base Product Number SD2
Other Names 07498302324,298-18731,SD2HWH6
Standard Package 120
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308507-SD2HWH6
Ultra Librarian 3D Model Ultra Librarian SD2HWH6 CAD Model

Description

The Panduit Corp SD2HWH6 Fitting is a wall divider, slotted accessory that is designed for use with Panduit PVC duct/raceway and DB-C mounting base.

  • Accessory: Wall divider, slotted
  • Compatibility: Panduit PVC duct/raceway and DB-C mounting base
  • Standard Package: 120
  • Color: White

You May Also Be Interested in

Belden Inc.
1/2" END CAP BROWN
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING PWR OUT COR LDP10 OWH
Need more? Email Us
Panduit Corp
DIVIDR WALL T105/130/17010'
Lowest to $0.0929
Panduit Corp
FASTENER S CLIP NO SCREW 1.5"W / Cable Management, Clip Steel
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Belden Inc.
1" COUPLING WHITE / Connector For
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3IVRY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess