Overview of Product IP4254CZ16-8+118 from NXP
The IP4254CZ16-8+118 is a state-of-the-art Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is specifically engineered to provide robust protection for sensitive electronic components against Electrostatic Discharge (ESD), as well as other harmful transient voltage spikes that can occur in various applications.
Key Features
- ESD Protection: The device features integrated ESD protection circuits that safeguard high-speed data lines against ESD damage, ensuring reliability and longevity of the electronics it is used with.
- Low Capacitance: With a design focused on minimizing signal distortion, the IC boasts ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
- High Integration: The IC integrates multiple protection diodes in a single package, simplifying PCB layout and reducing the need for additional components.
- Compact Design: Housed in a small and thin package, the IP4254CZ16-8+118 is perfect for space-constrained applications, allowing designers to save valuable board space.
Applications
The versatility of the IP4254CZ16-8+118 makes it suitable for a wide range of applications. It is commonly used in:
- USB 2.0 power and data line protection
- Mobile phones and other portable devices
- Computers and peripherals
- Audio and video interfaces
- Other high-speed data line applications
Specifications
The product has an impressive set of specifications that underscore its performance and reliability:
- Package: 16-lead, ultra-thin, small outline package
- ESD protection up to ±8 kV contact discharge as per IEC 61000-4-2
- Very low leakage current
- Working voltage: 5.5V
- Operating temperature range: -40°C to +125°C
Overall, the NXP IP4254CZ16-8+118 is a highly reliable and efficient solution for protecting sensitive electronic circuits from ESD and other voltage-induced damages, ensuring the safe and uninterrupted operation of a wide array of electronic devices.