Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 95°C (TA)
Package / Case 256-BBGA
Supplier Device Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Base Product Number MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Names 935309585557
Standard Package 60
Win Source Part Number 1014625-MPC850DECVR66BU
Ultra Librarian 3D Model Ultra Librarian MPC850DECVR66BU CAD Model

Description

Product Overview: MPC850DECVR66BU

The MPC850DECVR66BU is a versatile integrated communications processor from NXP Semiconductors. This processor is part of the MPC8xx series, which is well-regarded for its high performance and integration capabilities. Designed to cater to a wide range of applications, this processor is particularly suitable for embedded networking and telecommunications systems.

Key Features

  • Core: The MPC850DECVR66BU is built around the PowerQUICC architecture with a PowerPC core, providing robust processing capabilities with a maximum operating frequency of 66 MHz.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports virtual memory and memory protection, enhancing the processor's ability to handle complex software applications.
  • Integrated Communications: The processor boasts an array of integrated communications interfaces, including 10/100 Mbps Ethernet, HDLC/SDLC, UART, and I2C, making it highly adaptable for various communication protocols.
  • On-Chip Peripherals: It comes equipped with a multitude of on-chip peripherals, such as timers, interrupt controllers, and parallel I/O ports, which help reduce system costs and board space.

Applications

The MPC850DECVR66BU is engineered to handle the demands of complex, multi-protocol network environments. Its robust feature set makes it ideal for applications such as:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Firewall and VPN appliances
  • Remote access servers

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MPC850DECVR66BU is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration of the processor into their products. With its blend of performance, integration, and versatility, the MPC850DECVR66BU stands out as a top choice for developers looking to create sophisticated communication solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $391.1643 $391.1643
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 648 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention